Manufacturer: Littelfuse Inc.
Win Source Part Number: 848890-TMOV20RP320E
Series: TMOV®
Features: 510 V 10 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.4000
Other Part Number: F4046, TMOV20R320EP, TMOV20R320EP-ND, TMOV20RP320E-ND
VARISTOR 510V 10KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR, METAL OXIDE, 840V ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 848890-TMOV20RP320E | TMOV20RP320E | TMOV20RP320E | 80Y4904 |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV20RP320E | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Metal Oxide, 840V Rohs Compliant Littelfuse |
| Package | Through Hole |