VARISTOR 430V 10KA DISC 20MM
VARISTOR, MOV, 710V, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:iTMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV20RP275M | 38AC2466 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 710V, Disc 20Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |