Manufacturer: Littelfuse Inc.
Win Source Part Number: 791260-TMOV20RP275E
Series: TMOV
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 900pF @ 1MHz
Family Name: TMOV
Varistor Voltage (Typ): 430V
Current - Surge: 10kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 190J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Alternative Parts (Cross-Reference): TVZ20EB431KBS; TVZ20EBN431KBS;
Introduction Date: October 05, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
VARISTOR 430V 10KA DISC 20MM
VARISTOR, MOV, 710V, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:TMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):190J RoHS Compliant: Yes
VARISTOR 430V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 791260-TMOV20RP275E | TMOV20RP275E | 80R8709 | TMOV20RP275E |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV20RP275E | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 710V, Disc 20Mm; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| IFSM | 10000 amps |