Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV20RP250E

Description
Win Source Part Number: 980270-TMOV20RP250E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1000 pF @ 1 MHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 10 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 170J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R250EP,TMOV20R 250EP-ND,TMOV20RP250 E-ND,F4040,-1024-TMO V20RP250E
Request a Quote Datasheet
Description
Win Source Part Number: 980270-TMOV20RP250E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1000 pF @ 1 MHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 10 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 170J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R250EP,TMOV20R 250EP-ND,TMOV20RP250 E-ND,F4040,-1024-TMO V20RP250E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 980270-TMOV20RP250E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
980270-TMOV20RP250E
Circuit Protection - TVS - Varistors, MOVs 980270-TMOV20RP250E
Win Source Part Number: 980270-TMOV20RP250E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1000 pF @ 1 MHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 10 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 170J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R250EP,TMOV20R 250EP-ND,TMOV20RP250 E-ND,F4040,-1024-TMO V20RP250E

Win Source Part Number: 980270-TMOV20RP250E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 1000 pF @ 1 MHz
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 10 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Energy: 170J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: TMOV20R250EP,TMOV20R250EP-ND,TMOV20RP250E-ND,F4040,-1024-TMOV20RP250E

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV20RP250E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV20RP250E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV20RP250E
VARISTOR 390V 10KA DISC 20MM

VARISTOR 390V 10KA DISC 20MM

Supplier's Site
Varistors, MOVs - TMOV20RP250E - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
TMOV20RP250E
Varistors, MOVs TMOV20RP250E
VARISTOR 390V 10KA DISC 20MM

VARISTOR 390V 10KA DISC 20MM

Supplier's Site Datasheet
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Littelfuse - 38AC2464 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Littelfuse
38AC2464
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Littelfuse 38AC2464
VARISTOR, MOV, 650V, DISC 20MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:TMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 650V, DISC 20MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:TMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 980270-TMOV20RP250E TMOV20RP250E TMOV20RP250E 38AC2464
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Littelfuse
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data