METAL OXIDE VARISTOR, 200V 530V RAD; Voltage Rating VAC:200V; Voltage Rating VDC:260V; Product Range:TMOV Series; Clamping Voltage Vc Max:530V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1250pF RoHS Compliant: Yes
VARISTOR 314V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8168 | TMOV20RP200E |
| Product Name | Metal Oxide Varistor, 200V 530V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |