Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV20RP175M

Description
Win Source Part Number: 1100317-TMOV20RP175M Category: Circuit Protection>TVS - Varistors, MOVs Series: iTMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1400 pF @ 1 MHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 10 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 135J Mounting Type: Through Hole Package / Case: Disc 20mm 3-Lead Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V20E175P; V20E175; B72220S2171K101; B72220T2171K101; TMOV20RP200E; B72220S0171K101; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R175MP,TMOV20R 175MP-ND,F4035,-1024 -TMOV20RP175M,TMOV20 RP175M-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1100317-TMOV20RP175M Category: Circuit Protection>TVS - Varistors, MOVs Series: iTMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1400 pF @ 1 MHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 10 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 135J Mounting Type: Through Hole Package / Case: Disc 20mm 3-Lead Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V20E175P; V20E175; B72220S2171K101; B72220T2171K101; TMOV20RP200E; B72220S0171K101; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R175MP,TMOV20R 175MP-ND,F4035,-1024 -TMOV20RP175M,TMOV20 RP175M-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1100317-TMOV20RP175M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1100317-TMOV20RP175M
Circuit Protection - TVS - Varistors, MOVs 1100317-TMOV20RP175M
Win Source Part Number: 1100317-TMOV20RP175M Category: Circuit Protection>TVS - Varistors, MOVs Series: iTMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 1400 pF @ 1 MHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 10 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 135J Mounting Type: Through Hole Package / Case: Disc 20mm 3-Lead Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V20E175P; V20E175; B72220S2171K101; B72220T2171K101; TMOV20RP200E; B72220S0171K101; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV20R175MP,TMOV20R 175MP-ND,F4035,-1024 -TMOV20RP175M,TMOV20 RP175M-ND

Win Source Part Number: 1100317-TMOV20RP175M
Category: Circuit Protection>TVS - Varistors, MOVs
Series: iTMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 1400 pF @ 1 MHz
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 10 kA
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Energy: 135J
Mounting Type: Through Hole
Package / Case: Disc 20mm 3-Lead
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V20E175P; V20E175; B72220S2171K101; B72220T2171K101; TMOV20RP200E; B72220S0171K101;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: TMOV20R175MP,TMOV20R175MP-ND,F4035,-1024-TMOV20RP175M,TMOV20RP175M-ND

Buy Now Datasheet
Metal Oxide Varistor, 175V 455V Rad; Voltage Rating Vac Littelfuse - 01P8164 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 175V 455V Rad; Voltage Rating Vac Littelfuse
01P8164
Metal Oxide Varistor, 175V 455V Rad; Voltage Rating Vac Littelfuse 01P8164
METAL OXIDE VARISTOR, 175V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:iTMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1400pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 175V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:iTMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1400pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV20RP175M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV20RP175M
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV20RP175M
VARISTOR 270V 10KA DISC 20MM

VARISTOR 270V 10KA DISC 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1100317-TMOV20RP175M 01P8164 TMOV20RP175M
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 175V 455V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 20mm 3-Lead Through Hole
Unlock Full Specs
to access all available technical data