METAL OXIDE VARISTOR, 175V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:TMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1400pF RoHS Compliant: Yes
VARISTOR 270V 10KA DISC 20MM
VARISTOR 270V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 01P8161 | TMOV20RP175E | TMOV20RP175E |
| Product Name | Metal Oxide Varistor, 175V 455V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |