METAL OXIDE VARISTOR, 150V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:iTMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1600pF RoHS Compliant: Yes
VARISTOR 240V 10KA DISC 20MM
VARISTOR 240V 10KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8159 | TMOV20RP150M | TMOV20RP150M |
| Product Name | Metal Oxide Varistor, 150V 395V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |