VARISTOR 240V 10KA DISC 20MM
VARISTOR 240V 10KA DISC 20MM
METAL OXIDE VARISTOR, 150V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:TMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance, Cd:1600pF RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV20RP150E | TMOV20RP150E | 01P8156 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 150V 395V Rad; Voltage Rating Vac Littelfuse |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |