VARISTOR 220V 10KA DISC 20MM
VARISTOR, MOV, 360V, DISC 20MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:TMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
METAL OXIDE VARISTOR, 140V 360V RAD; Voltage Rating VAC:140V; Product Range:TMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | TMOV20RP140E | 38AC2463 | 01P8151 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 360V, Disc 20Mm; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 140V 360V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |