Littelfuse, Inc. TVS - TVS - Varistors, MOVs - TMOV20RP115E TMOV20RP115E

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 900409-TMOV20RP115E Series: TMOV® Operating Temperature Range: -55°C ~ 85°C (TA) Features: 180 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.4000 Other Part Number: F4026, TMOV20R115EP, TMOV20R115EP-ND, TMOV20RP115E-ND
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 900409-TMOV20RP115E Series: TMOV® Operating Temperature Range: -55°C ~ 85°C (TA) Features: 180 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.4000 Other Part Number: F4026, TMOV20R115EP, TMOV20R115EP-ND, TMOV20RP115E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - TMOV20RP115E - 900409-TMOV20RP115E - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - TMOV20RP115E
900409-TMOV20RP115E
TVS - TVS - Varistors, MOVs - TMOV20RP115E 900409-TMOV20RP115E
Manufacturer: Littelfuse Inc. Win Source Part Number: 900409-TMOV20RP115E Series: TMOV® Operating Temperature Range: -55°C ~ 85°C (TA) Features: 180 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.4000 Other Part Number: F4026, TMOV20R115EP, TMOV20R115EP-ND, TMOV20RP115E-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 900409-TMOV20RP115E
Series: TMOV®
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 180 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.4000
Other Part Number: F4026, TMOV20R115EP, TMOV20R115EP-ND, TMOV20RP115E-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV20RP115E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV20RP115E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV20RP115E
VARISTOR 180V 10KA DISC 20MM

VARISTOR 180V 10KA DISC 20MM

Supplier's Site
Varistor, Mov, 300V, Disc 20Mm; Voltage Rating Vac Littelfuse - 38AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 300V, Disc 20Mm; Voltage Rating Vac Littelfuse
38AC2462
Varistor, Mov, 300V, Disc 20Mm; Voltage Rating Vac Littelfuse 38AC2462
VARISTOR, MOV, 300V, DISC 20MM; Voltage Rating VAC:115V; Voltage Rating V DC:150V; Product Range:TMOV Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MOV, 300V, DISC 20MM; Voltage Rating VAC:115V; Voltage Rating V DC:150V; Product Range:TMOV Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 900409-TMOV20RP115E TMOV20RP115E 38AC2462
Product Name TVS - TVS - Varistors, MOVs - TMOV20RP115E Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 300V, Disc 20Mm; Voltage Rating Vac Littelfuse
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data