Win Source Part Number: 1156137-TMOV20R385E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 300
Capacitance @ Frequency: 700 pF @ 1 MHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 10 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 300J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
VARISTOR 620V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1156137-TMOV20R385E | TMOV20R385E |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |