VARISTOR 910V 6KA DISC 14MM
VARISTOR, MOV, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:715V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV14RP550E | 90T9398 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.5Kv, Disc 14Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |