Win Source Part Number: 1361151-TMOV14RP420E
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TMOV®
Package: Tape & Reel (TR)
Product Status: Active
Features: Thermally Protected
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 300 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 6 kA
Energy: 160J
VARISTOR, METAL OXIDE, 1.12KV, 14MM DISC; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 680V 6KA DISC 14MM
VARISTOR 680V 6KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361151-TMOV14RP420EL2T7 | 80Y4902 | TMOV14RP420EL2T7 | TMOV14RP420EL2T7 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.12Kv, 14Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |