Win Source Part Number: 984827-TMOV14RP420E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 300 pF @ 1 MHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 6 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 160J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: TMOV14R420EP,-1024-T
VARISTOR 680V 6KA DISC 14MM
VARISTOR 680V 6KA DISC 14MM
METAL OXIDE VARISTOR, 420V, 1.12KV, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 984827-TMOV14RP420E | TMOV14RP420E | TMOV14RP420E | 01P8132 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 420V, 1.12Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 14mm | Through Hole |