Win Source Part Number: 1100316-TMOV14RP385M
Category: Circuit Protection>TVS - Varistors, MOVs
Series: iTMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 360 pF @ 1 MHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 6 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 150J
Mounting Type: Through Hole
Package / Case: Disc 14mm 3-Lead
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V14E385P; B72214P2381K101; B72214T2381K105; ERZ-E10A621; B72214P2321K101; ERZ-E11A471;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F4023,TMOV14RP385M-N
VARISTOR 620V 6KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1100316-TMOV14RP385M | TMOV14RP385M |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm 3-Lead | Through Hole |