METAL OXIDE VARISTOR, 320V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:iTMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:380pF RoHS Compliant: Yes
VARISTOR 510V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8126 | TMOV14RP320M |
| Product Name | Metal Oxide Varistor, 320V 840V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |