Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV14RP320E

Description
Win Source Part Number: 1100315-TMOV14RP320E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 380 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 136J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E320P; B72214S2321K101; V14E320PL1T; B72214T2321K101; B72214P2321K101; V14E385P; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R320EP,F4020,- 1024-TMOV14RP320E,TM OV14R320EP-ND,TMOV14 RP320E-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1100315-TMOV14RP320E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 380 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 136J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E320P; B72214S2321K101; V14E320PL1T; B72214T2321K101; B72214P2321K101; V14E385P; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R320EP,F4020,- 1024-TMOV14RP320E,TM OV14R320EP-ND,TMOV14 RP320E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1100315-TMOV14RP320E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1100315-TMOV14RP320E
Circuit Protection - TVS - Varistors, MOVs 1100315-TMOV14RP320E
Win Source Part Number: 1100315-TMOV14RP320E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 380 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 136J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E320P; B72214S2321K101; V14E320PL1T; B72214T2321K101; B72214P2321K101; V14E385P; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R320EP,F4020,- 1024-TMOV14RP320E,TM OV14R320EP-ND,TMOV14 RP320E-ND

Win Source Part Number: 1100315-TMOV14RP320E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 380 pF @ 1 MHz
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 6 kA
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Energy: 136J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V14E320P; B72214S2321K101; V14E320PL1T; B72214T2321K101; B72214P2321K101; V14E385P;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: TMOV14R320EP,F4020,-1024-TMOV14RP320E,TMOV14R320EP-ND,TMOV14RP320E-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV14RP320E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV14RP320E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV14RP320E
VARISTOR 510V 6KA DISC 14MM

VARISTOR 510V 6KA DISC 14MM

Supplier's Site
Varistors, MOVs - TMOV14RP320E - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
TMOV14RP320E
Varistors, MOVs TMOV14RP320E
VARISTOR 510V 6KA DISC 14MM

VARISTOR 510V 6KA DISC 14MM

Supplier's Site Datasheet
Varistor, Metal Oxide , 840V, Disc 14Mm; Voltage Rating Vac Littelfuse - 17AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide , 840V, Disc 14Mm; Voltage Rating Vac Littelfuse
17AC6188
Varistor, Metal Oxide , 840V, Disc 14Mm; Voltage Rating Vac Littelfuse 17AC6188
VARISTOR, METAL OXIDE , 840V, DISC 14MM; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:TMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE , 840V, DISC 14MM; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:TMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site
Metal Oxide Varistor, 320V 840V Rad; Voltage Rating Vac Littelfuse - 72M6662 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 320V 840V Rad; Voltage Rating Vac Littelfuse
72M6662
Metal Oxide Varistor, 320V 840V Rad; Voltage Rating Vac Littelfuse 72M6662
METAL OXIDE VARISTOR, 320V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:TMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:380pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 320V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:TMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:380pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1100315-TMOV14RP320E TMOV14RP320E TMOV14RP320E 17AC6188
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Metal Oxide , 840V, Disc 14Mm; Voltage Rating Vac Littelfuse
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data