Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV14RP300E

Description
Win Source Part Number: 966562-TMOV14RP300E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 400 pF @ 1 MHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 6 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 125J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E300P; B72214T2301K105; B72214S2301K101; B72214T2301K101; MOV-14D561KTR; MOV-14D471K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R300EP,-1024-T MOV14RP300E,TMOV14RP 300E-ND,TMOV14R300EP -ND,F4018
Request a Quote Datasheet
Description
Win Source Part Number: 966562-TMOV14RP300E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 400 pF @ 1 MHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 6 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 125J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E300P; B72214T2301K105; B72214S2301K101; B72214T2301K101; MOV-14D561KTR; MOV-14D471K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R300EP,-1024-T MOV14RP300E,TMOV14RP 300E-ND,TMOV14R300EP -ND,F4018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 966562-TMOV14RP300E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
966562-TMOV14RP300E
Circuit Protection - TVS - Varistors, MOVs 966562-TMOV14RP300E
Win Source Part Number: 966562-TMOV14RP300E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 400 pF @ 1 MHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 6 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 125J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V14E300P; B72214T2301K105; B72214S2301K101; B72214T2301K101; MOV-14D561KTR; MOV-14D471K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: TMOV14R300EP,-1024-T MOV14RP300E,TMOV14RP 300E-ND,TMOV14R300EP -ND,F4018

Win Source Part Number: 966562-TMOV14RP300E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 400 pF @ 1 MHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 6 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 125J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V14E300P; B72214T2301K105; B72214S2301K101; B72214T2301K101; MOV-14D561KTR; MOV-14D471K;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: TMOV14R300EP,-1024-TMOV14RP300E,TMOV14RP300E-ND,TMOV14R300EP-ND,F4018

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV14RP300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV14RP300E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV14RP300E
VARISTOR 470V 6KA DISC 14MM

VARISTOR 470V 6KA DISC 14MM

Supplier's Site
Varistor, Mov, 775V Rohs Compliant Littelfuse - 38AC2460 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 775V Rohs Compliant Littelfuse
38AC2460
Varistor, Mov, 775V Rohs Compliant Littelfuse 38AC2460
VARISTOR, MOV, 775V ROHS COMPLIANT: YES

VARISTOR, MOV, 775V ROHS COMPLIANT: YES

Supplier's Site
Varistors, MOVs - TMOV14RP300E - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
TMOV14RP300E
Varistors, MOVs TMOV14RP300E
VARISTOR 470V 6KA DISC 14MM

VARISTOR 470V 6KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 966562-TMOV14RP300E TMOV14RP300E 38AC2460 TMOV14RP300E
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 775V Rohs Compliant Littelfuse Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data