VARISTOR 430V 6KA DISC 14MM
METAL OXIDE VARISTOR, 275V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:iTMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:450pF RoHS Compliant: Yes
VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:iTMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
VARISTOR 430V 6KA DISC 14MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | TMOV14RP275M | 01P8119 | TMOV14RP275M |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Through Hole |