Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV14RP275E

Description
Win Source Part Number: 1006146-TMOV14RP275E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 110J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-TMOV14RP275E,F 4016,TMOV14RP275E-ND ,TMOV14R275EP-ND,TMO V14R275EP
Request a Quote Datasheet
Description
Win Source Part Number: 1006146-TMOV14RP275E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 110J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-TMOV14RP275E,F 4016,TMOV14RP275E-ND ,TMOV14R275EP-ND,TMO V14R275EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1006146-TMOV14RP275E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1006146-TMOV14RP275E
Circuit Protection - TVS - Varistors, MOVs 1006146-TMOV14RP275E
Win Source Part Number: 1006146-TMOV14RP275E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6 kA Maximum AC Volts: 275 V Maximum DC Volts: 350 V Energy: 110J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-TMOV14RP275E,F 4016,TMOV14RP275E-ND ,TMOV14R275EP-ND,TMO V14R275EP

Win Source Part Number: 1006146-TMOV14RP275E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 450 pF @ 1 MHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 6 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 110J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -1024-TMOV14RP275E,F4016,TMOV14RP275E-ND,TMOV14R275EP-ND,TMOV14R275EP

Buy Now Datasheet
Varistors, MOVs - TMOV14RP275E - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
TMOV14RP275E
Varistors, MOVs TMOV14RP275E
VARISTOR 430V 6KA DISC 14MM

VARISTOR 430V 6KA DISC 14MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV14RP275E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV14RP275E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV14RP275E
VARISTOR 430V 6KA DISC 14MM

VARISTOR 430V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse - 01P8117 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse
01P8117
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse 01P8117
METAL OXIDE VARISTOR, 275V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:387V; Product Range:TMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:450pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 275V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:387V; Product Range:TMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:450pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1006146-TMOV14RP275E TMOV14RP275E TMOV14RP275E 01P8117
Product Name Circuit Protection - TVS - Varistors, MOVs Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data