Manufacturer: Littelfuse Inc.
Win Source Part Number: 844938-TMOV14RP250E
Series: TMOV®
Features: 390 V 6 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.4000
Other Part Number: F4014, TMOV14R250EP, TMOV14R250EP-ND, TMOV14RP250E-ND
VARISTOR, MOV, 650V, DISC 14MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:TMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
METAL OXIDE VARISTOR, 250V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:TMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:500pF RoHS Compliant: Yes
VARISTOR 390V 6KA DISC 14MM
VARISTOR 390V 6KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 844938-TMOV14RP250E | 38AC2458 | 01P8113 | TMOV14RP250E | TMOV14RP250E |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV14RP250E | Varistor, Mov, 650V, Disc 14Mm; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 250V 650V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |