METAL OXIDE VARISTOR, 230V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:iTMOV Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:550pF RoHS Compliant: Yes
VARISTOR 360V 6KA DISC 14MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8111 | TMOV14RP230M |
| Product Name | Metal Oxide Varistor, 230V 595V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |