Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV14RP140E

Description
Win Source Part Number: 1160581-TMOV14RP140E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 198 V Varistor Voltage (Typ): 220 V Varistor Voltage (Max): 242 V Current - Surge: 6 kA Maximum AC Volts: 140 V Maximum DC Volts: 180 V Energy: 55J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4004,TMOV14RP140E-N D,TMOV14R140EP,-1024 -TMOV14RP140E,TMOV14 R140EP-ND,1294-TMOV1 4RP140E
Request a Quote Datasheet
Description
Win Source Part Number: 1160581-TMOV14RP140E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 198 V Varistor Voltage (Typ): 220 V Varistor Voltage (Max): 242 V Current - Surge: 6 kA Maximum AC Volts: 140 V Maximum DC Volts: 180 V Energy: 55J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4004,TMOV14RP140E-N D,TMOV14R140EP,-1024 -TMOV14RP140E,TMOV14 R140EP-ND,1294-TMOV1 4RP140E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1160581-TMOV14RP140E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1160581-TMOV14RP140E
Circuit Protection - TVS - Varistors, MOVs 1160581-TMOV14RP140E
Win Source Part Number: 1160581-TMOV14RP140E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 198 V Varistor Voltage (Typ): 220 V Varistor Voltage (Max): 242 V Current - Surge: 6 kA Maximum AC Volts: 140 V Maximum DC Volts: 180 V Energy: 55J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4004,TMOV14RP140E-N D,TMOV14R140EP,-1024 -TMOV14RP140E,TMOV14 R140EP-ND,1294-TMOV1 4RP140E

Win Source Part Number: 1160581-TMOV14RP140E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 600
Capacitance @ Frequency: 900 pF @ 1 MHz
Varistor Voltage (Min): 198 V
Varistor Voltage (Typ): 220 V
Varistor Voltage (Max): 242 V
Current - Surge: 6 kA
Maximum AC Volts: 140 V
Maximum DC Volts: 180 V
Energy: 55J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F4004,TMOV14RP140E-ND,TMOV14R140EP,-1024-TMOV14RP140E,TMOV14R140EP-ND,1294-TMOV14RP140E

Buy Now Datasheet
Metal Oxide Varistor, 140V 360V Rad; Voltage Rating Vac Littelfuse - 01P8093 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 140V 360V Rad; Voltage Rating Vac Littelfuse
01P8093
Metal Oxide Varistor, 140V 360V Rad; Voltage Rating Vac Littelfuse 01P8093
METAL OXIDE VARISTOR, 140V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:TMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:900pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 140V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:TMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:900pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV14RP140E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV14RP140E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV14RP140E
VARISTOR 220V 6KA DISC 14MM

VARISTOR 220V 6KA DISC 14MM

Supplier's Site
Varistors, MOVs - TMOV14RP140E - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
TMOV14RP140E
Varistors, MOVs TMOV14RP140E
VARISTOR 220V 6KA DISC 14MM

VARISTOR 220V 6KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1160581-TMOV14RP140E 01P8093 TMOV14RP140E TMOV14RP140E
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 140V 360V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data