METAL OXIDE VARISTOR, 130V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:iTMOV Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:1000pF RoHS Compliant: Yes
VARISTOR 205V 6KA DISC 14MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8091 | TMOV14RP130M |
| Product Name | Metal Oxide Varistor, 130V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |