VARISTOR 180V 6KA DISC 14MM
METAL OXIDE VARISTOR, 115V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:iTMOV Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:1100pF RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV14RP115M | 01P8088 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 115V 300V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |