Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV14RP115E

Description
Win Source Part Number: 986211-TMOV14RP115E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 1100 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 6 kA Maximum AC Volts: 115 V Maximum DC Volts: 150 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4000,-1024-TMOV14RP 115E,TMOV14RP115E-ND ,TMOV14R115EP-ND,TMO V14R115EP
Request a Quote Datasheet
Description
Win Source Part Number: 986211-TMOV14RP115E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 1100 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 6 kA Maximum AC Volts: 115 V Maximum DC Volts: 150 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4000,-1024-TMOV14RP 115E,TMOV14RP115E-ND ,TMOV14R115EP-ND,TMO V14R115EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 986211-TMOV14RP115E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
986211-TMOV14RP115E
Circuit Protection - TVS - Varistors, MOVs 986211-TMOV14RP115E
Win Source Part Number: 986211-TMOV14RP115E Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 600 Capacitance @ Frequency: 1100 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 6 kA Maximum AC Volts: 115 V Maximum DC Volts: 150 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F4000,-1024-TMOV14RP 115E,TMOV14RP115E-ND ,TMOV14R115EP-ND,TMO V14R115EP

Win Source Part Number: 986211-TMOV14RP115E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 600
Capacitance @ Frequency: 1100 pF @ 1 MHz
Varistor Voltage (Min): 162 V
Varistor Voltage (Typ): 180 V
Varistor Voltage (Max): 198 V
Current - Surge: 6 kA
Maximum AC Volts: 115 V
Maximum DC Volts: 150 V
Energy: 35J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F4000,-1024-TMOV14RP115E,TMOV14RP115E-ND,TMOV14R115EP-ND,TMOV14R115EP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV14RP115E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV14RP115E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV14RP115E
VARISTOR 180V 6KA DISC 14MM

VARISTOR 180V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 115V 300V Rad; Voltage Rating Vac Littelfuse - 01P8086 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 115V 300V Rad; Voltage Rating Vac Littelfuse
01P8086
Metal Oxide Varistor, 115V 300V Rad; Voltage Rating Vac Littelfuse 01P8086
METAL OXIDE VARISTOR, 115V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:TMOV Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:1100pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 115V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:TMOV Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:1100pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 986211-TMOV14RP115E TMOV14RP115E 01P8086
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 115V 300V Rad; Voltage Rating Vac Littelfuse
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data