The TM series is a line of miniature snap-acting switches with a simulated roller actuator, SPDT circuitry, and a 10 A @ 250 V AC electrical rating. It features a 75 gram operating force, thermoplastic housing (UL 94V-0), brass terminals, and solder terminations. The switch operates from -55°C to 150°C, with 1,000 MΩ minimum insulation resistance and 1,000 Vrms dielectric strength. Mounting is via torque screws (2-5 in/lbs). RoHS compliant.
MICROSWITCH, SIMULATED ROLLER, DPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M1990 |
| Product Name | Microswitch, Simulated Roller, Dpdt, 10A, 250Vac; Microswitch Type C&k Components |
| Poles | Single Pole (SP) |