Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology TM2P-10271

Description
TVS DEVICE MIXED 270V RADIAL
Description
TVS DEVICE MIXED 270V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - TM2P-10271 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
TM2P-10271
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology TM2P-10271
TVS DEVICE MIXED 270V RADIAL

TVS DEVICE MIXED 270V RADIAL

Supplier's Site
Varistor, 260V, 455V; Voltage Rating Vac Littelfuse - 45P8241 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 260V, 455V; Voltage Rating Vac Littelfuse
45P8241
Varistor, 260V, 455V; Voltage Rating Vac Littelfuse 45P8241
VARISTOR, 260V, 455V; Voltage Rating VAC:-; Voltage Rating VDC:260V; Product Range:2Pro Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 12mm; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:- RoHS Compliant: Yes

VARISTOR, 260V, 455V; Voltage Rating VAC:-; Voltage Rating VDC:260V; Product Range:2Pro Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 12mm; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TM2P-10271 45P8241
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Varistor, 260V, 455V; Voltage Rating Vac Littelfuse
Package Radial Lead
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SMBJ8V0CA - 895845-SMBJ8V0CA - Win Source Electronics
Specs
Package SMB; DO-214AA (SMB)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1221216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
TVS Diodes - 1727-PESD24VL2BAT-QRDKR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 41 volts
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details