Littelfuse, Inc. TLPA Series High Reliability TVS TLPA30CA

Description
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLPA Series High Reliability TVS - TLPA30CA - Littelfuse, Inc.
Rosemont, IL, United States
TLPA Series High Reliability TVS
TLPA30CA
TLPA Series High Reliability TVS TLPA30CA
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension

The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - F9816TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9816TR-ND
TVS Diodes F9816TR-ND
Clamp Ipp Tvs Diode

Clamp Ipp Tvs Diode

Buy Now Datasheet
Tvs Diode, Bidir, 30V, 5Kw, Axial Lead Rohs Compliant Littelfuse - 51AK3764 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 30V, 5Kw, Axial Lead Rohs Compliant Littelfuse
51AK3764
Tvs Diode, Bidir, 30V, 5Kw, Axial Lead Rohs Compliant Littelfuse 51AK3764
TVS DIODE, BIDIR, 30V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 30V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TLPA30CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TLPA30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TLPA30CA
HI-REL TVS AXL HP TLPA30 BI

HI-REL TVS AXL HP TLPA30 BI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TLPA30CA F9816TR-ND 51AK3764 TLPA30CA
Product Name TLPA Series High Reliability TVS TVS Diodes Tvs Diode, Bidir, 30V, 5Kw, Axial Lead Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 to 36.8 volts 33.3 volts 33.3 volts
Configuration Single
Unlock Full Specs
to access all available technical data