Littelfuse, Inc. TLPA Series High Reliability TVS TLPA17CA

Description
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLPA Series High Reliability TVS - TLPA17CA - Littelfuse, Inc.
Rosemont, IL, United States
TLPA Series High Reliability TVS
TLPA17CA
TLPA Series High Reliability TVS TLPA17CA
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension

The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - F9802TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9802TR-ND
TVS Diodes F9802TR-ND
Clamp Ipp Tvs Diode

Clamp Ipp Tvs Diode

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TLPA17CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TLPA17CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TLPA17CA
HI-REL TVS AXL HP TLPA17 BI

HI-REL TVS AXL HP TLPA17 BI

Supplier's Site
Tvs Diode, Bidir, 17V, 5Kw, Axial Lead Rohs Compliant Littelfuse - 51AK3750 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 17V, 5Kw, Axial Lead Rohs Compliant Littelfuse
51AK3750
Tvs Diode, Bidir, 17V, 5Kw, Axial Lead Rohs Compliant Littelfuse 51AK3750
TVS DIODE, BIDIR, 17V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 17V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TLPA17CA F9802TR-ND TLPA17CA 51AK3750
Product Name TLPA Series High Reliability TVS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 17V, 5Kw, Axial Lead Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 to 20.9 volts 18.9 volts 18.9 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 4962974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1727-PESD24VS4UD-QXTR-ND - DigiKey
Specs
Configuration Single
Package SC-74; SOT457; SC-74, SOT-457
Peak Pulse Power 200 watts
View Details