The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
HI-REL TVS AXL HP TLPA17 UNI
TVS DIODE, UNIDIR, 17V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLPA17A | F9801TR-ND | TLPA17A | 51AK3749 |
| Product Name | TLPA Series High Reliability TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 17V, 5Kw, Axial Lead Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | |
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | |
| Configuration | Single |