The TLPA16A is a unidirectional transient voltage suppression diode in a P600 axial leaded package with 9.5 mm lead length, designed for overvoltage protection of sensitive electronics. It has a breakdown voltage range of 17.8 V to 19.7 V at 5.0 mA, a maximum clamping voltage of 26.0 V at 196.2 A, and a peak pulse power dissipation of 5000 W for a 10/1000 μs waveform. The device operates with a junction temperature range of -55°C to 175°C, has a steady-state power dissipation of 8.0 W, and meets UL Recognized standards for data and fire-alarm circuits. It complies with IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4, and passes RTCA/DO-160G Wave 3, 4, and 5A tests. The part is halogen-free, RoHS compliant, and features a glass-passivated chip with a typical failure mode of short circuit under overvoltage.
The TLPA Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086246-TLPA16A
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
HI-REL TVS AXL HP TLPA16 UNI Product overview: TLPA16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TLPA16A can be used for catalog matching and distributor lookup.
HI-REL TVS AXL HP TLPA16 UNI
TVS DIODE, UNIDIR, 16V, 5KW, AXIAL LEAD ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLPA16A | 1086246-TLPA16A | 144-TLPA16A | F9799TR-ND | TLPA16A | 51AK3747 |
| Product Name | TLPA Series High Reliability TVS | TVS - TVS - Diodes - TLPA16A | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 16V, 5Kw, Axial Lead Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 26 volts | 26 volts | 26 volts | |||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | |||
| Configuration | Single | Single |