The TLP36A is a unidirectional transient voltage suppression diode in a P600 axial leaded package, designed for overvoltage protection of sensitive electronics. It has a breakdown voltage of 40.0 to 44.2 V at 5.0 mA and a maximum clamping voltage of 58.1 V at 181 A peak pulse current. It handles 5000 W peak pulse power for a 10/1000 μs waveform and operates from -55°C to 175°C. Thermal resistance is 8.0 °C/W from junction to lead. The device is RoHS compliant with matte tin plating, meets UL 497B, and provides ESD protection to IEC 61000-4-2 (30 kV air/contact) and EFT protection to IEC 61000-4-4. It passes RTCA/DO-160G surge tests up to 750 A. Response time is under 1.0 ps, and failure mode is typically short circuit under excess voltage or current.
The TLP Series is packaged in a highly reliable industry standard P600 axial leaded package and is designed to provide precision overvoltage protection for sensitive electronics. High reliability application Glass passivated chip junction in P600 package Fast response time: typically, less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance High temperature soldering guaranteed (260°C for 10 s); 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Win Source Part Number: 1178501-TLP36A
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 800
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -TLP36A,F9783TR
HI-REL TVS AXL HP TLP36 UNI Product overview: TLP36A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TLP36A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 36V, 5KW, P600 ROHS COMPLIANT: YES
HI-REL TVS AXL HP TLP36 UNI
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLP36A | 1178501-TLP36A | 144-TLP36A | F9783TR-ND | 51AK3803 | TLP36A |
| Product Name | TLP Series High Reliability TVS | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 36V, 5Kw, P600 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | |||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | |||
| Configuration | Single | Single |