Littelfuse, Inc. Recycling Timer THD3C42A0

Description
The THD Series combines accurate timing circuitry with high power, solid-state switching. It can switch motors, lamps, and heaters directly without a contactor. The THD3 has equal on and off time delays. A single RT sets both time delays. You can reduce labor, component cost, and increase reliability with these small, easy-to-use THD Series timers. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time. Operation (Recycling Flasher - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset:Removi ng input voltage resets the output and the sequence to T2 OFF time.
Request a Quote Datasheet
Description
The THD Series combines accurate timing circuitry with high power, solid-state switching. It can switch motors, lamps, and heaters directly without a contactor. The THD3 has equal on and off time delays. A single RT sets both time delays. You can reduce labor, component cost, and increase reliability with these small, easy-to-use THD Series timers. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time. Operation (Recycling Flasher - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset:Removi ng input voltage resets the output and the sequence to T2 OFF time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycling Timer - THD3C42A0 - Littelfuse, Inc.
Rosemont, IL, United States
Recycling Timer
THD3C42A0
Recycling Timer THD3C42A0
The THD Series combines accurate timing circuitry with high power, solid-state switching. It can switch motors, lamps, and heaters directly without a contactor. The THD3 has equal on and off time delays. A single RT sets both time delays. You can reduce labor, component cost, and increase reliability with these small, easy-to-use THD Series timers. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time. Operation (Recycling Flasher - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset:Removi ng input voltage resets the output and the sequence to T2 OFF time.

The THD Series combines accurate timing circuitry with high power, solid-state switching. It can switch motors, lamps, and heaters directly without a contactor. The THD3 has equal on and off time delays. A single RT sets both time delays. You can reduce labor, component cost, and increase reliability with these small, easy-to-use THD Series timers. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time. Operation (Recycling Flasher - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset:Removing input voltage resets the output and the sequence to T2 OFF time.

Supplier's Site Datasheet
Time Delay Relays - 5666-THD3C42A0-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-THD3C42A0-ND
Time Delay Relays 5666-THD3C42A0-ND
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Repeat Cycle Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - THD3C42A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
THD3C42A0
Time Delay Relays THD3C42A0
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Repeat Cycle Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number THD3C42A0 5666-THD3C42A0-ND THD3C42A0
Product Name Recycling Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type Recycle Recycle
Switch Type SolidState
Voltage Requirements 120 V ac
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSJ3FU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details