C&K Components Switches - Navigation Switches, Joystick THB001P

Description
Win Source Part Number: 1376340-THB001P Category: Switches - Navigation Switches, Joystick Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 53 pct. Type: Joystick, 2 - Axis MSL Level: 1 (Unlimited) Mfr: C&K Series: THB Package: Tray Product Status: Active Features: Center Tap Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 10 kOhms Switch Function: 360° Directional, Center Select Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Actuator Type: Joystick Termination Style: PC Pin Electrical Life: 1,000,000 Cycles Output: Analog (Resistive) Operating Force: 160gf
Request a Quote Datasheet
Description
Win Source Part Number: 1376340-THB001P Category: Switches - Navigation Switches, Joystick Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 53 pct. Type: Joystick, 2 - Axis MSL Level: 1 (Unlimited) Mfr: C&K Series: THB Package: Tray Product Status: Active Features: Center Tap Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 10 kOhms Switch Function: 360° Directional, Center Select Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Actuator Type: Joystick Termination Style: PC Pin Electrical Life: 1,000,000 Cycles Output: Analog (Resistive) Operating Force: 160gf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Navigation Switches, Joystick - THB001P - Win Source Electronics
Laguna Hills, CA, United States
Switches - Navigation Switches, Joystick
THB001P
Switches - Navigation Switches, Joystick THB001P
Win Source Part Number: 1376340-THB001P Category: Switches - Navigation Switches, Joystick Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 53 pct. Type: Joystick, 2 - Axis MSL Level: 1 (Unlimited) Mfr: C&K Series: THB Package: Tray Product Status: Active Features: Center Tap Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 10 kOhms Switch Function: 360° Directional, Center Select Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Actuator Type: Joystick Termination Style: PC Pin Electrical Life: 1,000,000 Cycles Output: Analog (Resistive) Operating Force: 160gf

Win Source Part Number: 1376340-THB001P
Category: Switches - Navigation Switches, Joystick
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 53 pct.
Type: Joystick, 2 - Axis
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: THB
Package: Tray
Product Status: Active
Features: Center Tap
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance: 10 kOhms
Switch Function: 360° Directional, Center Select
Voltage Rating - AC: 50 V
Voltage Rating - DC: 5 V
Actuator Type: Joystick
Termination Style: PC Pin
Electrical Life: 1,000,000 Cycles
Output: Analog (Resistive)
Operating Force: 160gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Joysticks
Product Number THB001P
Product Name Switches - Navigation Switches, Joystick
Electrical Output Resistance; Other; Analog (Resistive)
Unlock Full Specs
to access all available technical data

Similar Products

Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSE521 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Joysticks - 8252603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details
Medium, Hall Effect Joystick - JHM - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball; None
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
View Details
AJ3 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details