The THB001P is a miniature thumbstick switch designed for dual-axis operation with an integrated center select switch. It operates within a temperature range of -10ºC to 70ºC and can be stored at temperatures between -30ºC and 80ºC. The switch features a high activation force of 120 gf and a rotational torque of 120 gf·cm, ensuring reliable performance in demanding applications.
With a life cycle rating of 2,000,000 cycles for the toggle and 1,000,000 cycles for the center switch, the THB001P is suitable for high-end controllers, including gaming peripherals, remote control vehicles, and industrial applications. The device has a small form factor, making it ideal for compact designs, and offers a total resistance of 10kO ± 20%. It is rated for a maximum voltage of 50 VAC or 5 VDC and a power rating of 0.05 A at 12 VDC.
The joystick's actuation force and ergonomic design provide enhanced user experience, making it a viable option for engineers looking for a reliable navigation switch.
Joystick, 2 - Axis Analog (Resistive) Output
| DigiKey | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 108-THB001P-ND |
| Product Name | Navigation Switches, Joystick |