Littelfuse, Inc. Industrial Automation and Controls - Time Delay Relays TDUSH3001A

Description
Win Source Part Number: 1182972-TDUSH3001A Category: Industrial Automation and Controls>Time Delay Relays Series: TDUS Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Function: One Shot Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Delay Time: 0.1 Min ~ 102.3 Min Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 100 ~ 240VAC Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 9107.00.8000 Mfr: Littelfuse Inc. Other Names: -1024-TDUSH3001A
Request a Quote Datasheet
Description
Win Source Part Number: 1182972-TDUSH3001A Category: Industrial Automation and Controls>Time Delay Relays Series: TDUS Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Function: One Shot Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Delay Time: 0.1 Min ~ 102.3 Min Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 100 ~ 240VAC Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 9107.00.8000 Mfr: Littelfuse Inc. Other Names: -1024-TDUSH3001A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1182972-TDUSH3001A - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1182972-TDUSH3001A
Industrial Automation and Controls - Time Delay Relays 1182972-TDUSH3001A
Win Source Part Number: 1182972-TDUSH3001A Category: Industrial Automation and Controls>Time Delay Relays Series: TDUS Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Function: One Shot Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Delay Time: 0.1 Min ~ 102.3 Min Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 100 ~ 240VAC Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 9107.00.8000 Mfr: Littelfuse Inc. Other Names: -1024-TDUSH3001A

Win Source Part Number: 1182972-TDUSH3001A
Category: Industrial Automation and Controls>Time Delay Relays
Series: TDUS
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Function: One Shot
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Delay Time: 0.1 Min ~ 102.3 Min
Timing Adjustment Method: DIP Switches
Timing Initiate Method: Input Voltage
Voltage - Supply: 100 ~ 240VAC
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: -1024-TDUSH3001A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1182972-TDUSH3001A
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data