Littelfuse, Inc. Interval Timer TDUIH3002A

Description
The TDUI Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUI Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUI Series an excellent choice for process control systems and OEM equipment. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet
Description
The TDUI Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUI Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUI Series an excellent choice for process control systems and OEM equipment. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interval Timer - TDUIH3002A - Littelfuse, Inc.
Rosemont, IL, United States
Interval Timer
TDUIH3002A
Interval Timer TDUIH3002A
The TDUI Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUI Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUI Series an excellent choice for process control systems and OEM equipment. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.

The TDUI Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUI Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUI Series an excellent choice for process control systems and OEM equipment. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TDUIH3002A-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TDUIH3002A-ND
Time Delay Relays 5666-TDUIH3002A-ND
Interval Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 102.3 Min Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 102.3 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TDUIH3002A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDUIH3002A
Time Delay Relays TDUIH3002A
Interval Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 102.3 Min Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 102.3 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TDUIH3002A 5666-TDUIH3002A-ND TDUIH3002A
Product Name Interval Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Minimum 6 to 6138 seconds 6 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSM3UZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details