The TDUI Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUI Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUI Series an excellent choice for process control systems and OEM equipment. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
RELAY TIME DELAY 1023SEC CHAS MT
Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount
Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | TDUI3000A | 1294-TDUI3000A-CHP | TDUI3000A |
| Product Name | Interval Timer | Time Delay Relays | Time Delay Relays |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount | Chassis Mount |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | ||
| Minimum | 1 to 1023 seconds | 1 seconds | |
| Switch Type | SolidState | ||
| Contact Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |