Littelfuse, Inc. Encapsulated Solid-State Delay-On-Make Timer TDU3001A

Description
The TDU Series are encapsulated solid-state, delay-on-make timers that combine digital timing circuitry with universal voltage operation. The TDU offers DIP switch adjustment allowing accurate selection of the time delay over the full time delay range. This series is an excellent choice for process control systems and OEM equipment. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TDU Series are encapsulated solid-state, delay-on-make timers that combine digital timing circuitry with universal voltage operation. The TDU offers DIP switch adjustment allowing accurate selection of the time delay over the full time delay range. This series is an excellent choice for process control systems and OEM equipment. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Solid-State Delay-On-Make Timer - TDU3001A - Littelfuse, Inc.
Rosemont, IL, United States
Encapsulated Solid-State Delay-On-Make Timer
TDU3001A
Encapsulated Solid-State Delay-On-Make Timer TDU3001A
The TDU Series are encapsulated solid-state, delay-on-make timers that combine digital timing circuitry with universal voltage operation. The TDU offers DIP switch adjustment allowing accurate selection of the time delay over the full time delay range. This series is an excellent choice for process control systems and OEM equipment. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The TDU Series are encapsulated solid-state, delay-on-make timers that combine digital timing circuitry with universal voltage operation. The TDU offers DIP switch adjustment allowing accurate selection of the time delay over the full time delay range. This series is an excellent choice for process control systems and OEM equipment. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TDU3001A-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TDU3001A-ND
Time Delay Relays 5666-TDU3001A-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TDU3001A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDU3001A
Time Delay Relays TDU3001A
On-Delay Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TDU3001A 5666-TDU3001A-ND TDU3001A
Product Name Encapsulated Solid-State Delay-On-Make Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Minimum 1 to 1023 seconds 1 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC11110U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details