The TDR4A22 is a recycling time-delay relay with a digital circuit and 10A isolated DPDT relay output, designed for 120VAC operation with ON time first sequencing. It features two 10-position binary switches for precise adjustment of ON and OFF delays from 1 to 1023 seconds in 1-second increments. The relay has a maximum switching voltage of 250VAC, a mechanical life of 1 × 10⁷ cycles, and an electrical life of 1 × 10⁶ cycles. It mounts in an octal 8-pin plug-in socket with dimensions of 81.3 mm height, 60.7 mm width, and 45.2 mm depth. Input voltage tolerance is -20% to +10%, with power consumption ≤ 3.25W. The unit includes a green input LED and red output LED for status indication, reverse polarity protection, ≥1500V RMS input-to-output isolation, and operates from -20°C to 65°C.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon application of input voltage, the green LED glows, the output relay is energized, the red LED glows, and the T1 ON time begins. At the end of the ON time, the output deenergizes, the red LED turns OFF and the T2, OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the green LED glows, the T1 OFF time begins, the load is OFF. At the end of the OFF time, the T2 ON time begins, the load energizes, and the red LED glows. At the end of the ON time the load de-energizes and the red LED turns OFF. The cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TDR4A22 |
| Product Name | Relay Output, Recycling Time Delay Relay |
| Mounting | Socket or Plug-in Style; Plug-in socket |