The TDR4A13 is a recycling time-delay relay with a 10A resistive relay output, designed for 120VAC operation with ON time first sequencing. It features an 8-pin plug-in mount, digital circuitry with binary DIP switches for delay settings, and visual LED indicators. The ON time range is 0.1 to 102.3 seconds in 0.1-second increments, and the OFF time range is 10 to 10,230 seconds in 10-second increments. The relay has DPDT contacts, isolated output, and ±2% or 50 ms setting accuracy. It operates with input voltage tolerance of -20% to +10%, consumes ≤3.25W, and is rated for 35 mm DIN rail or surface mounting with an NDS-8 socket. The device meets ≥1500V RMS isolation, ≥100 MΩ insulation resistance, and operates from -20°C to 65°C with a weight of approximately 170 g.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon application of input voltage, the green LED glows, the output relay is energized, the red LED glows, and the T1 ON time begins. At the end of the ON time, the output deenergizes, the red LED turns OFF and the T2, OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the green LED glows, the T1 OFF time begins, the load is OFF. At the end of the OFF time, the T2 ON time begins, the load energizes, and the red LED glows. At the end of the ON time the load de-energizes and the red LED turns OFF. The cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TDR4A13 |
| Product Name | Relay Output, Recycling Time Delay Relay |
| Mounting | Socket or Plug-in Style; Plug-in socket |