The TDR4A11 is a recycling time-delay relay with digital circuitry and a 10A DPDT relay output, operated by two ten-position binary switches for precise ON and OFF delay settings. It operates on 120VAC with an ON time range of 0.1 to 102.3 seconds in 0.1-second increments and an OFF time range of 0.1 to 102.3 seconds in 0.1-second increments, with ON time first sequencing. The relay is mounted via an octal 8-pin plug-in socket, measures 81.3 mm H x 60.7 mm W x 45.2 mm D, and features green and red LED indicators for input and output status. It provides 1500V RMS isolation, ≤3.25W power consumption, and is rated for 1/3 hp at 120VAC. Operating temperature ranges from -20°C to 65°C, and reverse polarity protection is included for DC input variants. The relay resets within ≤50ms upon power removal.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon application of input voltage, the green LED glows, the output relay is energized, the red LED glows, and the T1 ON time begins. At the end of the ON time, the output deenergizes, the red LED turns OFF and the T2, OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the green LED glows, the T1 OFF time begins, the load is OFF. At the end of the OFF time, the T2 ON time begins, the load energizes, and the red LED glows. At the end of the ON time the load de-energizes and the red LED turns OFF. The cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TDR4A11 |
| Product Name | Relay Output, Recycling Time Delay Relay |
| Mounting | Socket or Plug-in Style; Plug-in socket |