The TDR1A22 is a recycling time-delay relay with digital circuitry and an isolated 10A relay output. It cycles between preset ON and OFF delays of 1 to 1023 seconds in 1-second increments, controlled by binary DIP switches, with ON time first. The relay is rated for 10A resistive at 120/240VAC and 28VDC, with a maximum switching voltage of 250VAC. Input is 12VDC with -15% to +20% tolerance. It mounts in an octal 8-pin socket, measuring 81.3 mm H × 60.7 mm W × 45.2 mm D. Green and red LEDs indicate input and output status. Isolation voltage is ≥1500V RMS, with reverse polarity protection. Operating temperature is -20°C to 65°C. Weight is approximately 170 g.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon application of input voltage, the green LED glows, the output relay is energized, the red LED glows, and the T1 ON time begins. At the end of the ON time, the output deenergizes, the red LED turns OFF and the T2, OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the green LED glows, the T1 OFF time begins, the load is OFF. At the end of the OFF time, the T2 ON time begins, the load energizes, and the red LED glows. At the end of the ON time the load de-energizes and the red LED turns OFF. The cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TDR1A22 |
| Product Name | Relay Output, Recycling Time Delay Relay |
| Mounting | Socket or Plug-in Style; Plug-in socket |