Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP Switches / SIP Switches Sw Dip 8Pos Ext Half Pitch Smd
SWITCH PIANO DIP SPST 25MA 24V
DIP SWITCH, 8CKT, SPST, PIANO KEY; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN12170CT-ND | TDP08H1SBD1R | TDP08H1SBD1R | 35AH7188 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 8Ckt, Spst, Piano Key; No. Of Circuits C&k Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |