C&K Components DIP Switches TDP08H0SBD1

Description
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9421-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9421-ND
DIP Switches CKN9421-ND
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches TDP08H0SBD1
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDP08H0SBD1
DIP Switches / SIP Switches TDP08H0SBD1
DIP Switches / SIP Switches DIP SWITCH, SPST

DIP Switches / SIP Switches DIP SWITCH, SPST

Buy Now Datasheet
Dip Switch, 8Ckt, Spst, Piano Key; No. Of Circuits C&k Components - 35AH7183 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Ckt, Spst, Piano Key; No. Of Circuits C&k Components
35AH7183
Dip Switch, 8Ckt, Spst, Piano Key; No. Of Circuits C&k Components 35AH7183
DIP SWITCH, 8CKT, SPST, PIANO KEY; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 8CKT, SPST, PIANO KEY; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, Tdp Series, Spst, Dip, Smd, 100 Ma, 24 V Rohs Compliant C&k Components - 79X5909 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Tdp Series, Spst, Dip, Smd, 100 Ma, 24 V Rohs Compliant C&k Components
79X5909
Dip Switch, Tdp Series, Spst, Dip, Smd, 100 Ma, 24 V Rohs Compliant C&k Components 79X5909
DIP Switch, TDP Series, SPST, DIP, SMD, 100 mA, 24 V RoHS Compliant: Yes

DIP Switch, TDP Series, SPST, DIP, SMD, 100 mA, 24 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9421-ND TDP08H0SBD1 TDP08H0SBD1 35AH7183 79X5909
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 8Ckt, Spst, Piano Key; No. Of Circuits C&k Components Dip Switch, Tdp Series, Spst, Dip, Smd, 100 Ma, 24 V Rohs Compliant C&k Components
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details