C&K Components Electronic Wholesale - TDP04H0SB1 TDP04H0SB1

Description
Manufacturer: C&K Win Source Part Number: 1266509-TDP04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.164" (4.17mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 1266509-TDP04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.164" (4.17mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TDP04H0SB1 - 1266509-TDP04H0SB1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TDP04H0SB1
1266509-TDP04H0SB1
Electronic Wholesale - TDP04H0SB1 1266509-TDP04H0SB1
Manufacturer: C&K Win Source Part Number: 1266509-TDP04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.164" (4.17mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS), Glass Filled Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: C&K
Win Source Part Number: 1266509-TDP04H0SB1
Packaging: Tube
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.164" (4.17mm)
Length: 0.244" (6.20mm)
Body Material: Polyphenylene Sulfide (PPS), Glass Filled
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1266509-TDP04H0SB1
Product Name Electronic Wholesale - TDP04H0SB1
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers