Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, 2CKT, SPST, PIANO KEY; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches / SIP Switches Sw Dip 2Pos Ext Half Pitch Smd
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN12271-1-ND | 35AH7171 | TDP02H1SBD1R | TDP02H1SBD1R |
| Product Name | DIP Switches | Dip Switch, 2Ckt, Spst, Piano Key; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |