Littelfuse, Inc. Delay On Make Timer TDM230AL

Description
The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The TDM Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The TDM Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay On Make Timer - TDM230AL - Littelfuse, Inc.
Rosemont, IL, United States
Delay On Make Timer
TDM230AL
Delay On Make Timer TDM230AL
The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The TDM Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The TDM Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TDM230AL-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TDM230AL-ND
Time Delay Relays 5666-TDM230AL-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - 1294-TDM230AL-CHP - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1294-TDM230AL-CHP
Time Delay Relays 1294-TDM230AL-CHP
RELAY TIME DEL 1023SEC 10A 120V

RELAY TIME DEL 1023SEC 10A 120V

Buy Now Datasheet
Time Delay Relays - TDM230AL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDM230AL
Time Delay Relays TDM230AL
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TDM230AL 5666-TDM230AL-ND TDM230AL
Product Name Delay On Make Timer Time Delay Relays Time Delay Relays
Mounting Plug-in socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Operating Temperature -4 to 149 F (-20 to 65 C)
Minimum 1 to 1023 seconds 1 seconds
Switch Type Electromechanical
Voltage Requirements 230 V ac
Unlock Full Specs
to access all available technical data

Similar Products

On-Delay High Performance Timing Relay - 700-FSA3AU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details